Status: | Unknown |
---|---|
Series: | DLW5BT Series |
RoHS: | Unknown |
Rated Current | 4A |
---|---|
Inductance | - |
Product Range | DLW5BT Series |
Impedance | 100ohm |
Common Mode Filter Case | 5mm x 5mm x 2.35mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
COMMON MODE FILTER, AUTO, 100 OHM, 4A | element14 |
Common Mode Filter, Auto, 100 Ohm, 4A | Newark Electronics |
Choke, Common Mode, 100 Ohm, 4 A, 5mm x 5mm x 2.35mm | Avnet America |
Where can I find additional details, specifications and documents for a DLW5BTH101TQ2L?
Additional datasheets, footprints and schematics for DLW5BTH101TQ2L are listed on our Part Details page. You can also find images and similar parts to DLW5BTH101TQ2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLW5BTH101TQ2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLW5BTH101TQ2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLW5BTH101TQ2L fall under?
The DLW5BTH101TQ2L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DLW5BTH101TQ2L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLW5BTH101TQ2L you can contact the distributor directly for product support, shipping queries etc.
Is the DLW5BTH101TQ2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLW5BTH101TQ2L have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for DLW5BTH101TQ2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLW5BTH101TQ2L often in real-time on the comparison pages.
What if I can't find stock of DLW5BTH101TQ2L?
You can fill out our help required form which you can use to request a quote for DLW5BTH101TQ2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.