Status: | Unknown |
---|---|
Series: | DLW5AT Series |
RoHS: | Compliant |
Rated Current | 3A |
---|---|
Product Range | DLW5AT Series |
Impedance | 110ohm |
Common Mode Filter Case | 5mm x 3.6mm x 2.2mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC |
RoHS Compliant | Yes |
Common Mode Filter, Auto, 110 Ohm, 3A | Newark Electronics |
Choke, Common Mode, 110 Ohm, 3 A, 5mm x 3.6mm x 2.2mm | Avnet America |
110 OHM 50V 3.0A AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a DLW5ATH111TQ2L?
Additional datasheets, footprints and schematics for DLW5ATH111TQ2L are listed on our Part Details page. You can also find images and similar parts to DLW5ATH111TQ2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLW5ATH111TQ2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLW5ATH111TQ2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLW5ATH111TQ2L fall under?
The DLW5ATH111TQ2L is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to DLW5ATH111TQ2L when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLW5ATH111TQ2L you can contact the distributor directly for product support, shipping queries etc.
Is the DLW5ATH111TQ2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DLW5ATH111TQ2L have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for DLW5ATH111TQ2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLW5ATH111TQ2L often in real-time on the comparison pages.
What if I can't find stock of DLW5ATH111TQ2L?
You can fill out our help required form which you can use to request a quote for DLW5ATH111TQ2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.