Status: | Unknown |
---|---|
Series: | DLW43S Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
336
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
336
in stock
|
Buy Now | |
element14
from US$1.12
|
336
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
86
in stock
|
Buy Now | |
Avnet Abacus
-
|
19,000
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now |
Rated Current | 310mA |
---|---|
Inductance | 22µH |
Product Range | DLW43S Series |
Impedance | - |
Common Mode Filter Case | 4.5mm x 3.2mm x 2.6mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Common Mode Filter, Aec-Q200, 0.31A | Newark Electronics |
COMMON MODE FILTER, AEC-Q200, 0.31A | element14 |
Choke, Common Mode, 22 uH, 310 mA, 4.5mm x 3.2mm x 2.6mm | Avnet Abacus |
22 UH 50V .31A AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a DLW43SH220XK2L?
Additional datasheets, footprints and schematics for DLW43SH220XK2L are listed on our Part Details page. You can also find images and similar parts to DLW43SH220XK2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLW43SH220XK2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLW43SH220XK2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLW43SH220XK2L fall under?
The DLW43SH220XK2L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DLW43SH220XK2L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLW43SH220XK2L you can contact the distributor directly for product support, shipping queries etc.
Is the DLW43SH220XK2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLW43SH220XK2L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Abacus have stock available or on a lead time for DLW43SH220XK2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLW43SH220XK2L often in real-time on the comparison pages.
What if I can't find stock of DLW43SH220XK2L?
You can fill out our help required form which you can use to request a quote for DLW43SH220XK2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.