DLW32SH101XK2L Murata Parts by Murata

COMMON MODE FILTER AEC-Q200 0.15A

Status: Unknown
Series: DLW32S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for Farnell
Farnell
from US$0.66
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.63
-
Buy Now
Logo for element14
element14
from US$0.71
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rated Current 150mA
Inductance 100µH
Product Range DLW32S Series
Impedance -
Common Mode Filter Case 3.2mm x 2.5mm x 2.35mm
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Choke, Common Mode, 100 uH, 150 mA, 3.2mm x 2.5mm x 2.35mm | Avnet America
COMMON MODE FILTER, AEC-Q200, 0.15A | element14
Common Mode Filter, Aec-Q200, 0.15A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DLW32SH101XK2L?

Additional datasheets, footprints and schematics for DLW32SH101XK2L are listed on our Part Details page. You can also find images and similar parts to DLW32SH101XK2L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DLW32SH101XK2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLW32SH101XK2L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DLW32SH101XK2L fall under?

The DLW32SH101XK2L is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to DLW32SH101XK2L when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DLW32SH101XK2L you can contact the distributor directly for product support, shipping queries etc.

Is the DLW32SH101XK2L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DLW32SH101XK2L have stock available?

Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for DLW32SH101XK2L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DLW32SH101XK2L often in real-time on the comparison pages.

What if I can't find stock of DLW32SH101XK2L?

You can fill out our help required form which you can use to request a quote for DLW32SH101XK2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay