Status: | Unknown |
---|---|
Series: | DLW32MH_XK Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
3,657
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
3,657
in stock
|
Buy Now | |
element14
from US$1.83
|
3,657
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
1,176
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now |
Rated Current | 70mA |
---|---|
Inductance | 200µH |
Product Range | DLW32MH_XK Series |
Impedance | - |
Common Mode Filter Case | 3.2mm x 2.5mm x 2.5mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Common Mode Choke, 200Uh, 0.07A, Smd | Newark Electronics |
COMMON MODE CHOKE, 200UH, 0.07A, SMD | element14 |
200 UH 50V .07A AEC-Q200 | TTI Europe |
Filter: anti-interference | Transfer Multisort Elektronik |
Choke, Common Mode, 200 uH, 70 mA, 3.2mm x 2.5mm x 2.5mm | Avnet Abacus |
Common Mode Chokes / Filters 1210 50VDC 200uH 70mA AEC-Q200 | Future Electronics |
Where can I find additional details, specifications and documents for a DLW32MH201XK2L?
Additional datasheets, footprints and schematics for DLW32MH201XK2L are listed on our Part Details page. You can also find images and similar parts to DLW32MH201XK2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLW32MH201XK2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLW32MH201XK2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLW32MH201XK2L fall under?
The DLW32MH201XK2L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DLW32MH201XK2L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLW32MH201XK2L you can contact the distributor directly for product support, shipping queries etc.
Is the DLW32MH201XK2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLW32MH201XK2L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for DLW32MH201XK2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLW32MH201XK2L often in real-time on the comparison pages.
What if I can't find stock of DLW32MH201XK2L?
You can fill out our help required form which you can use to request a quote for DLW32MH201XK2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.