Status: | Unknown |
---|---|
Series: | DLW21SZ_HQ Series |
RoHS: | Unknown |
Prices starting from US$0.08
Rated Current | 320mA |
---|---|
Inductance | - |
Product Range | DLW21SZ_HQ Series |
Impedance | 67ohm |
Common Mode Filter Case | 2mm x 1.2mm x 1.2mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
DLW21SZ 67R/100MHz 50V 320mA | Rutronik |
Common Mode Choke, 67 Ohm, 0.32A, Smd | Newark Electronics |
Ind Common Mode Choke 67 Ohm 320mA 0.31 Ohm ±25% Wirewound 4-Pin 0805 Emboss T/R | Avnet America |
COMMON MODE CHOKE, 67 OHM, 0.32A, SMD | element14 |
Where can I find additional details, specifications and documents for a DLW21SZ670HQ2L?
Additional datasheets, footprints and schematics for DLW21SZ670HQ2L are listed on our Part Details page. You can also find images and similar parts to DLW21SZ670HQ2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLW21SZ670HQ2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLW21SZ670HQ2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLW21SZ670HQ2L fall under?
The DLW21SZ670HQ2L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DLW21SZ670HQ2L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLW21SZ670HQ2L you can contact the distributor directly for product support, shipping queries etc.
Is the DLW21SZ670HQ2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLW21SZ670HQ2L have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for DLW21SZ670HQ2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLW21SZ670HQ2L often in real-time on the comparison pages.
What if I can't find stock of DLW21SZ670HQ2L?
You can fill out our help required form which you can use to request a quote for DLW21SZ670HQ2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.