Status: | Unknown |
---|---|
Series: | DLW21SZ_XQ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
879
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
879
in stock
|
Buy Now | |
element14
from US$0.59
|
879
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
410
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now |
Rated Current | 200mA |
---|---|
Inductance | - |
Product Range | DLW21SZ_XQ Series |
Impedance | 490ohm |
Common Mode Filter Case | 2mm x 1.2mm x 1.2mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
490 OHM 50V .20A AEC-Q200 | TTI Europe |
Common Mode Choke, 490 Ohm, 0.2A, Smd | Newark Electronics |
COMMON MODE CHOKE, 490 OHM, 0.2A, SMD | element14 |
DLW series 490ohms@100MHz 190mA 0.77ohms AEC-Q200 Common Mode Chokes | Future Electronics |
Choke, Common Mode, 490 Ohm, 200 mA, 2mm x 1.2mm x 1.2mm | Avnet America |
Where can I find additional details, specifications and documents for a DLW21SZ491XQ2L?
Additional datasheets, footprints and schematics for DLW21SZ491XQ2L are listed on our Part Details page. You can also find images and similar parts to DLW21SZ491XQ2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLW21SZ491XQ2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLW21SZ491XQ2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLW21SZ491XQ2L fall under?
The DLW21SZ491XQ2L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DLW21SZ491XQ2L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLW21SZ491XQ2L you can contact the distributor directly for product support, shipping queries etc.
Is the DLW21SZ491XQ2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLW21SZ491XQ2L have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for DLW21SZ491XQ2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLW21SZ491XQ2L often in real-time on the comparison pages.
What if I can't find stock of DLW21SZ491XQ2L?
You can fill out our help required form which you can use to request a quote for DLW21SZ491XQ2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.