Status: | Unknown |
---|---|
Series: | DLW21SZ_XQ Series |
RoHS: | Unknown |
Rated Current | 220mA |
---|---|
Inductance | - |
Product Range | DLW21SZ_XQ Series |
Impedance | 260ohm |
Common Mode Filter Case | 2mm x 1.2mm x 1.2mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Common Mode Choke, 260 Ohm, 0.22A, Smd | Newark Electronics |
Choke, Common Mode, 260 Ohm, 220 mA, 2mm x 1.2mm x 1.2mm | Avnet America |
COMMON MODE CHOKE, 260 OHM, 0.22A, SMD | element14 |
260 OHM 50V .22A AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a DLW21SZ261XQ2L?
Additional datasheets, footprints and schematics for DLW21SZ261XQ2L are listed on our Part Details page. You can also find images and similar parts to DLW21SZ261XQ2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLW21SZ261XQ2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLW21SZ261XQ2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLW21SZ261XQ2L fall under?
The DLW21SZ261XQ2L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DLW21SZ261XQ2L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLW21SZ261XQ2L you can contact the distributor directly for product support, shipping queries etc.
Is the DLW21SZ261XQ2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLW21SZ261XQ2L have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for DLW21SZ261XQ2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLW21SZ261XQ2L often in real-time on the comparison pages.
What if I can't find stock of DLW21SZ261XQ2L?
You can fill out our help required form which you can use to request a quote for DLW21SZ261XQ2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.