DLW21SZ121HQ2L Murata Parts by Murata

COMMON MODE CHOKE 120 OHM 0.28A SMD

Status: Unknown
Series: DLW21SZ_HQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
1,216
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for element14
element14
from US$0.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rated Current 280mA
Inductance -
Product Range DLW21SZ_HQ Series
Impedance 120ohm
Common Mode Filter Case 2mm x 1.2mm x 1.2mm
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Common Mode Choke, 120 Ohm, 0.28A, Smd | Newark Electronics
Choke, Common Mode, 120 Ohm, 280 mA, 2mm x 1.2mm x 1.2mm | Avnet America
COMMON MODE CHOKE, 120 OHM, 0.28A, SMD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DLW21SZ121HQ2L?

Additional datasheets, footprints and schematics for DLW21SZ121HQ2L are listed on our Part Details page. You can also find images and similar parts to DLW21SZ121HQ2L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DLW21SZ121HQ2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLW21SZ121HQ2L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DLW21SZ121HQ2L fall under?

The DLW21SZ121HQ2L is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to DLW21SZ121HQ2L when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DLW21SZ121HQ2L you can contact the distributor directly for product support, shipping queries etc.

Is the DLW21SZ121HQ2L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DLW21SZ121HQ2L have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DLW21SZ121HQ2L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DLW21SZ121HQ2L often in real-time on the comparison pages.

What if I can't find stock of DLW21SZ121HQ2L?

You can fill out our help required form which you can use to request a quote for DLW21SZ121HQ2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay