DLP0NSC280HL2L Murata Parts by Murata

COMMON MODE CHOKE 28 OHM 0.1A SMD

Status: Unknown
Series: DLP0NS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
No stock
Buy Now
Logo for element14
element14
from US$0.13
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rated Current 100mA
Inductance -
Product Range DLP0NS Series
Impedance 28ohm
Common Mode Filter Case 0.85mm x 0.65mm x 0.45mm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

COMMON MODE CHOKE, 28 OHM, 0.1A, SMD | element14
Common Mode Choke, 28 Ohm, 0.1A, Smd | Newark Electronics
Choke, Common Mode, 28 Ohm, 100 mA, 0.85mm x 0.65mm x 0.45mm | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DLP0NSC280HL2L?

Additional datasheets, footprints and schematics for DLP0NSC280HL2L are listed on our Part Details page. You can also find images and similar parts to DLP0NSC280HL2L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DLP0NSC280HL2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLP0NSC280HL2L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DLP0NSC280HL2L fall under?

The DLP0NSC280HL2L is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to DLP0NSC280HL2L when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DLP0NSC280HL2L you can contact the distributor directly for product support, shipping queries etc.

Is the DLP0NSC280HL2L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DLP0NSC280HL2L have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for DLP0NSC280HL2L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DLP0NSC280HL2L often in real-time on the comparison pages.

What if I can't find stock of DLP0NSC280HL2L?

You can fill out our help required form which you can use to request a quote for DLP0NSC280HL2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay