Status: | Unknown |
---|---|
Series: | DLP-04 Series |
RoHS: | Compliant |
Prices starting from US$16.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.20
|
7
in stock
|
Buy Now | |
Schukat Electronic
from US$16.27
|
431
in stock
|
Buy Now | |
Distrelec
from US$18.60
|
132
in stock
|
Buy Now | |
Conrad
from US$34.87
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.51
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$26.61
|
7
in stock
|
Buy Now | |
element14
from US$22.88
|
7
in stock
|
Buy Now | |
Future Electronics
from US$23.20
|
-
|
Buy Now | |
Avnet America
from US$27.04
|
-
|
Buy Now | |
RS Americas
from US$20.21
|
-
|
Buy Now | |
Jameco Electronics
from US$18.95
|
-
|
Buy Now | |
TRC Electronics
from US$20.14
|
-
|
Buy Now | |
TTI Europe
from US$22.68
|
-
|
Buy Now | |
Sager
from US$19.62
|
-
|
Buy Now |
Output Power Max | 3.84W |
---|---|
Output Voltage Max | 16V |
Output Current | 240mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 90V |
Input Voltage Max | 264V |
Product Range | DLP-04 Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
SPS 3,84W 16V/ 240mA Rail type | Schukat Electronic |
MEAN WELL Slim Bus Power Supply, 16V, 240mA, 3.84W, Adjustable | Distrelec |
Power supply for the DALI bus · DIN-rail mounting · Universal input · Surge protection 300V AC/5s · Insulation category II · Overload protection through current limitation, auto recovery · Protected against short-circuit, over-voltage · Low profile 2 SU (35 mm) | Conrad |
Power supply: DALI | Transfer Multisort Elektronik |
Ac-Dc Led Driver, 0.24A, 16V, Rail | Newark Electronics |
DALI Bus Power Supply | Future Electronics |
AC/DC Power Supply Single-OUT 16V 0.24A 3.84W DIN Rail | Avnet America |
Power Supply, AC-DC, DALI Bus Power Supply, 4W, DIN Rail, DLP-04 Series | MEAN WELL DLP-04R | RS Americas |
DALI Bus Power Supply Rail Type | TRC Electronics |
16V/0.24A | TTI Europe |
LED Power Supplies 3.84W 16V 240mA DIN DALI Bus PowerSupply | Sager |
Where can I find additional details, specifications and documents for a DLP-04R?
Additional datasheets, footprints and schematics for DLP-04R are listed on our Part Details page. You can also find images and similar parts to DLP-04R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLP-04R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLP-04R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLP-04R fall under?
The DLP-04R is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DLP-04R when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLP-04R you can contact the distributor directly for product support, shipping queries etc.
Is the DLP-04R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DLP-04R have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Conrad, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for DLP-04R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLP-04R often in real-time on the comparison pages.
What if I can't find stock of DLP-04R?
You can fill out our help required form which you can use to request a quote for DLP-04R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.