DLNP-6148-01C5 Passive Components by Schurter

DLNP LINEAR CHOKE 0.6A 50µH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Dlnp Linear Choke 0.6A 50Μh |Schurter DLNP-6148-01C5 | Newark Electronics
RF Inductors - Leaded LINEAR | Sager
Choke, Common Mode, 50 uH, 1 A | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DLNP-6148-01C5?

Additional datasheets, footprints and schematics for DLNP-6148-01C5 are listed on our Part Details page. You can also find images and similar parts to DLNP-6148-01C5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DLNP-6148-01C5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLNP-6148-01C5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DLNP-6148-01C5 fall under?

The DLNP-6148-01C5 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to DLNP-6148-01C5 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DLNP-6148-01C5 you can contact the distributor directly for product support, shipping queries etc.

Is the DLNP-6148-01C5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DLNP-6148-01C5 have stock available?

Authorised distributors including Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for DLNP-6148-01C5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DLNP-6148-01C5 often in real-time on the comparison pages.

What if I can't find stock of DLNP-6148-01C5?

You can fill out our help required form which you can use to request a quote for DLNP-6148-01C5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay