DLM0QSB350HY2 Murata Parts by Murata

COMMON MODE CHOKE 35 OHM 0.12A SMD

Status: Unknown
Series: DLM0QS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0460

Distributor Stock
Logo for Farnell
Farnell
from US$0.0460
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Rated Current 120mA
Inductance -
Product Range DLM0QS Series
Impedance 35ohm
Common Mode Filter Case 0.65mm x 0.5mm x 0.3mm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

COMMON MODE CHOKE, 35 OHM, 0.12A, SMD | Farnell
Common Mode Choke, 35 Ohm, 0.12A, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DLM0QSB350HY2?

Additional datasheets, footprints and schematics for DLM0QSB350HY2 are listed on our Part Details page. You can also find images and similar parts to DLM0QSB350HY2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DLM0QSB350HY2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLM0QSB350HY2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DLM0QSB350HY2 fall under?

The DLM0QSB350HY2 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to DLM0QSB350HY2 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DLM0QSB350HY2 you can contact the distributor directly for product support, shipping queries etc.

Is the DLM0QSB350HY2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DLM0QSB350HY2 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DLM0QSB350HY2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DLM0QSB350HY2 often in real-time on the comparison pages.

What if I can't find stock of DLM0QSB350HY2?

You can fill out our help required form which you can use to request a quote for DLM0QSB350HY2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay