Status: | Unknown |
---|---|
Series: | DLM0NS Series |
RoHS: | Unknown |
Rated Current | 100mA |
---|---|
Inductance | - |
Product Range | DLM0NS Series |
Impedance | 50ohm |
Common Mode Filter Case | 0.85mm x 0.65mm x 0.45mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Common Mode Choke Coil | Newark Electronics |
Where can I find additional details, specifications and documents for a DLM0NSN500HY2?
Additional datasheets, footprints and schematics for DLM0NSN500HY2 are listed on our Part Details page. You can also find images and similar parts to DLM0NSN500HY2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLM0NSN500HY2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLM0NSN500HY2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLM0NSN500HY2 fall under?
The DLM0NSN500HY2 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DLM0NSN500HY2 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLM0NSN500HY2 you can contact the distributor directly for product support, shipping queries etc.
Is the DLM0NSN500HY2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLM0NSN500HY2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DLM0NSN500HY2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLM0NSN500HY2 often in real-time on the comparison pages.
What if I can't find stock of DLM0NSN500HY2?
You can fill out our help required form which you can use to request a quote for DLM0NSN500HY2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.