Status: | Unknown |
---|---|
Series: | DLG HV Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Output Power Max | 150W |
---|---|
Output Voltage Max | 210V |
Output Current | 700mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 90VAC |
Input Voltage Max | 305VAC |
Product Range | DLG HV Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Power Max | 150W |
---|---|
Output Voltage Max | 210V |
Output Current | 700mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 90VAC |
Input Voltage Max | 305VAC |
RoHS Compliant | Yes |
Led Driver, 150W, 0.7A, 210V | Newark Electronics |
Where can I find additional details, specifications and documents for a DLG150PS700-A?
Additional datasheets, footprints and schematics for DLG150PS700-A are listed on our Part Details page. You can also find images and similar parts to DLG150PS700-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLG150PS700-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLG150PS700-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLG150PS700-A fall under?
The DLG150PS700-A is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DLG150PS700-A when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLG150PS700-A you can contact the distributor directly for product support, shipping queries etc.
Is the DLG150PS700-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLG150PS700-A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DLG150PS700-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLG150PS700-A often in real-time on the comparison pages.
What if I can't find stock of DLG150PS700-A?
You can fill out our help required form which you can use to request a quote for DLG150PS700-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.