DLFP-0132-45D2 Passive Components by Schurter

DLFP SATURATED CHOKE 45A 6mOhm / Carton box

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$62.41

Distributor Stock
Logo for Newark
Newark
from US$81.34
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$62.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$89.31
-
Buy Now
Logo for Sager
Sager
from US$64.75
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Dlfp Saturated Choke 45A 6Mohm/Carton Box |Schurter DLFP-0132-45D2 | Newark Electronics
Choke, Common Mode, 200 uH, 45 A | Avnet America
Inductors, Fixed, DLFP Saturat choke 45A | Schurter DLFP-0132-45D2 | RS Americas
Common Mode Chokes / Filters DLFP Saturat choke 45A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DLFP-0132-45D2?

Additional datasheets, footprints and schematics for DLFP-0132-45D2 are listed on our Part Details page. You can also find images and similar parts to DLFP-0132-45D2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DLFP-0132-45D2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLFP-0132-45D2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DLFP-0132-45D2 fall under?

The DLFP-0132-45D2 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to DLFP-0132-45D2 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DLFP-0132-45D2 you can contact the distributor directly for product support, shipping queries etc.

Is the DLFP-0132-45D2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DLFP-0132-45D2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for DLFP-0132-45D2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DLFP-0132-45D2 often in real-time on the comparison pages.

What if I can't find stock of DLFP-0132-45D2?

You can fill out our help required form which you can use to request a quote for DLFP-0132-45D2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay