DLFL-0125-0501 Passive Components by Schurter

DLFL SATURATED CHOKE 5A 120mOhm / Carton box

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.85

Distributor Stock
Logo for Newark
Newark
from US$23.62
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$16.85
-
Buy Now
Logo for RS Americas
RS Americas
from US$23.03
-
Buy Now
Logo for Sager
Sager
from US$17.48
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Dlfl Saturated Choke 5A 120Mohm/Carton Box |Schurter DLFL-0125-0501 | Newark Electronics
Choke, Common Mode, 1 mH, 5 A | Avnet America
DLFL SATURATED CHOKE 5A 120mOhm | Schurter DLFL-0125-0501 | RS Americas
RF Inductors - Leaded SATURATING | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DLFL-0125-0501?

Additional datasheets, footprints and schematics for DLFL-0125-0501 are listed on our Part Details page. You can also find images and similar parts to DLFL-0125-0501 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DLFL-0125-0501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLFL-0125-0501 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DLFL-0125-0501 fall under?

The DLFL-0125-0501 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to DLFL-0125-0501 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DLFL-0125-0501 you can contact the distributor directly for product support, shipping queries etc.

Is the DLFL-0125-0501 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DLFL-0125-0501 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for DLFL-0125-0501.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DLFL-0125-0501 often in real-time on the comparison pages.

What if I can't find stock of DLFL-0125-0501?

You can fill out our help required form which you can use to request a quote for DLFL-0125-0501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay