Status: | Unknown |
---|---|
Series: | DLE35 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Output Power Max | 34W |
---|---|
Output Voltage Max | 48V |
Output Current | 700mA |
LED Driver Mode | Constant Current Constant Voltage |
Input Voltage Min | 90V |
Input Voltage Max | 305V |
Product Range | DLE35 Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Power Max | 34W |
---|---|
Output Voltage Max | 48V |
Output Current | 700mA |
LED Driver Mode | Constant Current, Constant Voltage |
Input Voltage Min | 90V |
Input Voltage Max | 305V |
RoHS Compliant | Yes |
Ac/Dc Converter, 34W, 48V, 0.7A | Newark Electronics |
Where can I find additional details, specifications and documents for a DLE35PS48?
Additional datasheets, footprints and schematics for DLE35PS48 are listed on our Part Details page. You can also find images and similar parts to DLE35PS48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLE35PS48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLE35PS48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLE35PS48 fall under?
The DLE35PS48 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DLE35PS48 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLE35PS48 you can contact the distributor directly for product support, shipping queries etc.
Is the DLE35PS48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLE35PS48 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DLE35PS48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLE35PS48 often in real-time on the comparison pages.
What if I can't find stock of DLE35PS48?
You can fill out our help required form which you can use to request a quote for DLE35PS48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.