DKLP-0229-0430 Passive Components by Schurter

DKLP-1, 4 A, 14 MH, 96 M?, INDUCTOR

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.58

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$35.58
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Choke/Filter, Common Mode, DKLP Compensat choke 4A | Schurter DKLP-0229-0430 | RS Americas
Dklp-1 Comp.choke 2Ph 4A 30Mh/Carton Box |Schurter DKLP-0229-0430 | Newark Electronics
Choke, Common Mode, 30 mH, 4 A | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DKLP-0229-0430?

Additional datasheets, footprints and schematics for DKLP-0229-0430 are listed on our Part Details page. You can also find images and similar parts to DKLP-0229-0430 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DKLP-0229-0430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DKLP-0229-0430 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DKLP-0229-0430 fall under?

The DKLP-0229-0430 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to DKLP-0229-0430 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DKLP-0229-0430 you can contact the distributor directly for product support, shipping queries etc.

Is the DKLP-0229-0430 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DKLP-0229-0430 have stock available?

Authorised distributors including RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for DKLP-0229-0430.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DKLP-0229-0430 often in real-time on the comparison pages.

What if I can't find stock of DKLP-0229-0430?

You can fill out our help required form which you can use to request a quote for DKLP-0229-0430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay