Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$80.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$80.73
|
No stock
|
Buy Now |
Tip / Nozzle Width | - |
---|---|
Tip / Nozzle Style | - |
For Use With | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 119mm |
External Width | 65mm |
Height | 17mm |
TIP SET/HOLDER, SMD | Farnell |
Where can I find additional details, specifications and documents for a DKIT-12?
Additional datasheets, footprints and schematics for DKIT-12 are listed on our Part Details page. You can also find images and similar parts to DKIT-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DKIT-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DKIT-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DKIT-12 fall under?
The DKIT-12 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to DKIT-12 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DKIT-12 you can contact the distributor directly for product support, shipping queries etc.
Is the DKIT-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DKIT-12 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DKIT-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DKIT-12 often in real-time on the comparison pages.
What if I can't find stock of DKIT-12?
You can fill out our help required form which you can use to request a quote for DKIT-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.