DKIH-3352-120Q-NK Passive Components by Schurter

DKIH COMP.CHOKE THT 12A 3x7.2mH / Carton box

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.87

Distributor Stock
Logo for Newark
Newark
from US$33.82
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$22.87
100
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$27.50
20
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$24.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$34.91
-
Buy Now
Logo for Sager
Sager
from US$25.03
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

DKIH-3352-120Q-NK | Rutronik
Inductor: wire with current compensation | Transfer Multisort Elektronik
Dkih-3 Comp.choke 3Ph 12A 7.2Mh/Carton Box |Schurter DKIH-3352-120Q-NK | Newark Electronics
DKIH Compensated High Current Choke, 3-phase | Avnet America
Three Phase Choke/Filter, Common Mode, 12A 3 x 7.2 mH, DKIH Series | Schurter DKIH-3352-120Q-NK | RS Americas
Common Mode Chokes / Filters 12A 3X7.2mH 3-PHASE CHOKE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DKIH-3352-120Q-NK?

Additional datasheets, footprints and schematics for DKIH-3352-120Q-NK are listed on our Part Details page. You can also find images and similar parts to DKIH-3352-120Q-NK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DKIH-3352-120Q-NK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DKIH-3352-120Q-NK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DKIH-3352-120Q-NK fall under?

The DKIH-3352-120Q-NK is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to DKIH-3352-120Q-NK when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DKIH-3352-120Q-NK you can contact the distributor directly for product support, shipping queries etc.

Is the DKIH-3352-120Q-NK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DKIH-3352-120Q-NK have stock available?

Authorised distributors including Rutronik, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for DKIH-3352-120Q-NK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DKIH-3352-120Q-NK often in real-time on the comparison pages.

What if I can't find stock of DKIH-3352-120Q-NK?

You can fill out our help required form which you can use to request a quote for DKIH-3352-120Q-NK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay