DKFS-6248-0102 Passive Components by Schurter

DKFS COMP.CHOKE SMD 0.9A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.22

Distributor Stock
Logo for Newark
Newark
from US$4.40
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$2.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.26
-
Buy Now
Logo for Sager
Sager
from US$3.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Dkfs Comp.choke Smd 0.9A/Carton Box |Schurter DKFS-6248-0102 | Newark Electronics
Choke, Common Mode, 2 mH, 500 mA | Avnet America
Choke/Filter, Common Mode, DKFS Compensat choke 1A | Schurter DKFS-6248-0102 | RS Americas
Common Mode Chokes / Filters DKFS Compensat choke 1A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DKFS-6248-0102?

Additional datasheets, footprints and schematics for DKFS-6248-0102 are listed on our Part Details page. You can also find images and similar parts to DKFS-6248-0102 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DKFS-6248-0102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DKFS-6248-0102 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DKFS-6248-0102 fall under?

The DKFS-6248-0102 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to DKFS-6248-0102 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DKFS-6248-0102 you can contact the distributor directly for product support, shipping queries etc.

Is the DKFS-6248-0102 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DKFS-6248-0102 have stock available?

Authorised distributors including Rutronik, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for DKFS-6248-0102.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DKFS-6248-0102 often in real-time on the comparison pages.

What if I can't find stock of DKFS-6248-0102?

You can fill out our help required form which you can use to request a quote for DKFS-6248-0102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay