Status: | Unknown |
---|---|
Series: | 7100 Series |
RoHS: | Compliant |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
No stock
|
Buy Now |
No. of Circuits | 9Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 40V |
Contact Current DC Max | 1A |
Product Range | 7100 Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DIP SW 9 POSN SEALED?
Additional datasheets, footprints and schematics for DIP SW 9 POSN SEALED are listed on our Part Details page. You can also find images and similar parts to DIP SW 9 POSN SEALED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DIP SW 9 POSN SEALED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DIP SW 9 POSN SEALED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DIP SW 9 POSN SEALED fall under?
The DIP SW 9 POSN SEALED is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to DIP SW 9 POSN SEALED when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DIP SW 9 POSN SEALED you can contact the distributor directly for product support, shipping queries etc.
Is the DIP SW 9 POSN SEALED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DIP SW 9 POSN SEALED have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DIP SW 9 POSN SEALED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DIP SW 9 POSN SEALED often in real-time on the comparison pages.
What if I can't find stock of DIP SW 9 POSN SEALED?
You can fill out our help required form which you can use to request a quote for DIP SW 9 POSN SEALED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.