Status: | Unknown |
---|---|
Series: | DILET |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | DILET |
---|---|
Timer Functions | Multifunction |
Time Min | 0.05s |
Time Max | 60h |
No. of Timing Ranges | 10Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240V |
Current Rating Nom | 3A |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | CSA UL |
Coil Voltage VAC Nom | 240V |
Coil Voltage VDC Nom | 240V |
Contact Configuration | 2CO |
Contact Current AC Max | 3A |
Contact Voltage AC Max | 440V |
Delay Time Range | 0.05s to 60h |
External Depth | 52mm |
External Length / Height | 58mm |
External Width | 45mm |
Nom Input Voltage | 240V |
Operating Time Range | 0.05s to 60hrs |
Relay Mounting | DIN Rail |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 24V |
Supply Voltage DC Max | 240VDC |
Supply Voltage DC Min | 24VDC |
Supply Voltage Min | 24V |
Timing Adjustment | Potentiometer |
Timer, Off-Delay | Newark Electronics |
Where can I find additional details, specifications and documents for a DILET 70-A?
Additional datasheets, footprints and schematics for DILET 70-A are listed on our Part Details page. You can also find images and similar parts to DILET 70-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILET 70-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILET 70-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILET 70-A fall under?
The DILET 70-A is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to DILET 70-A when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILET 70-A you can contact the distributor directly for product support, shipping queries etc.
Is the DILET 70-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DILET 70-A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DILET 70-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILET 70-A often in real-time on the comparison pages.
What if I can't find stock of DILET 70-A?
You can fill out our help required form which you can use to request a quote for DILET 70-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.