Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Through Hole |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 30VDC |
RoHS Compliant | Yes |
Basic / Snap Action Switches | Sager |
Where can I find additional details, specifications and documents for a DH2C-B2AA?
Additional datasheets, footprints and schematics for DH2C-B2AA are listed on our Part Details page. You can also find images and similar parts to DH2C-B2AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DH2C-B2AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DH2C-B2AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DH2C-B2AA fall under?
The DH2C-B2AA is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to DH2C-B2AA when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DH2C-B2AA you can contact the distributor directly for product support, shipping queries etc.
Is the DH2C-B2AA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DH2C-B2AA have stock available?
Authorised distributors including Sager have stock available or on a lead time for DH2C-B2AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DH2C-B2AA often in real-time on the comparison pages.
What if I can't find stock of DH2C-B2AA?
You can fill out our help required form which you can use to request a quote for DH2C-B2AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.