Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.29
|
1
in stock
|
Buy Now | |
TTI Europe
from US$1.19
|
30,000
in stock
|
Buy Now | |
element14
from US$1.40
|
2,304
in stock
|
Buy Now | |
Farnell
from US$1.43
|
2,304
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
255
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,500
in stock
|
Buy Now | |
Rutronik
from US$1.59
|
-
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 7ohm |
Supply Voltage Range | 3V to 16V |
Analogue Multiplexer Case | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
8CH LV ANALOG MUX QFN16 | TTI Europe |
ANALOGUE MUX, 8 CHANNEL, QFN-16 | element14 |
Analogue Mux/Demux, 8:1, -40 To 85Deg C | Newark Electronics |
8:1 Analog Multiplexer 3-16V QFN16 | RS |
Analog Multiplexer Single 8:1 16-Pin QFN T/R | EBV Elektronik |
2INGLE 8:1 MUX QFN16 SMD | Rutronik |
DG9408E Series 12 V 3.6 Ohm Fast Switching Speed 8-Ch Analog Multiplexer -QFN-16 | Future Electronics |
Where can I find additional details, specifications and documents for a DG9408EDN-T1-GE4?
Additional datasheets, footprints and schematics for DG9408EDN-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DG9408EDN-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG9408EDN-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG9408EDN-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG9408EDN-T1-GE4 fall under?
The DG9408EDN-T1-GE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG9408EDN-T1-GE4 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG9408EDN-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the DG9408EDN-T1-GE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG9408EDN-T1-GE4 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for DG9408EDN-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG9408EDN-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of DG9408EDN-T1-GE4?
You can fill out our help required form which you can use to request a quote for DG9408EDN-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.