Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
No stock
|
Buy Now | |
TTI Europe
from US$0.64
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.85
|
-
|
Buy Now | |
Newark Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
element14
from US$0.73
|
-
|
Buy Now | |
Avnet Asia
from US$0.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 96ohm |
Supply Voltage Range | 3V to 16V ± 3V to ± 8V |
Analogue Switch Case | Mini QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
DUAL SPDT ST MINIQFN16 | TTI Europe |
2 Circuit IC Switch 2:1 96 Ohm 16-miniQFN (1.8x2.6) | Future Electronics |
2xSPDT 0,3pC Charge miQFN16 SMD | Rutronik |
Analogue Switch, 2Ch, Spdt, Mini Qfn-16 | Newark Electronics |
Analog Switch Dual SPDT 0.3pC Charge Injection 100pA Leakage CMOS 16-Pin mQFN | Avnet America |
ANALOGUE SWITCH, 2CH, SPDT, MINI QFN-16 | element14 |
Where can I find additional details, specifications and documents for a DG636EEN-T1-GE4?
Additional datasheets, footprints and schematics for DG636EEN-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DG636EEN-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG636EEN-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG636EEN-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG636EEN-T1-GE4 fall under?
The DG636EEN-T1-GE4 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG636EEN-T1-GE4 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG636EEN-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the DG636EEN-T1-GE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG636EEN-T1-GE4 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for DG636EEN-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG636EEN-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of DG636EEN-T1-GE4?
You can fill out our help required form which you can use to request a quote for DG636EEN-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.