Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
2,920
in stock
|
Buy Now | |
element14
from US$1.45
|
2,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
157
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
-
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
TTI Europe
from US$1.35
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 500ohm |
Supply Voltage Range | ± 5V to ± 20V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
Analogue Switch Case Style | TSSOP |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 10µA |
MUX, DUAL, 4 CH, 250MHZ, 16TSSOP | element14 |
Mux, Dual, 4 Ch, 250Mhz, 16Tssop | Newark Electronics |
8 CHANNEL/DUAL 4-CHANNEL CMOS ANALOG MUX | Future Electronics |
Analog Multiplexer Single 4:1 16-Pin TSSOP T/R | Avnet America |
DUAL 4-CH MUX TSSOP-16 | TTI Europe |
Where can I find additional details, specifications and documents for a DG509BEQ-T1-E3?
Additional datasheets, footprints and schematics for DG509BEQ-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG509BEQ-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG509BEQ-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG509BEQ-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG509BEQ-T1-E3 fall under?
The DG509BEQ-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG509BEQ-T1-E3 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG509BEQ-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG509BEQ-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG509BEQ-T1-E3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for DG509BEQ-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG509BEQ-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG509BEQ-T1-E3?
You can fill out our help required form which you can use to request a quote for DG509BEQ-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.