Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
1,231
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
1,231
in stock
|
Buy Now | |
element14
from US$1.33
|
1,231
in stock
|
Buy Now | |
Rutronik
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
Avnet Asia
from US$1.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 4Channels |
---|---|
Analog Switch Type | SPST |
On State Resistance Max | 25ohm |
Supply Voltage Range | ± 13.5V to ± 16.5V |
Analog Switch Case | SOIC |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
HIGH SPEED DG412 IN SOIC-16 | TTI Europe |
DG412 Series SPST 44 V 25 Ohm Precision Monolithic CMOS Analog Switch - SOIC-16 | Future Electronics |
Analogue Switch, Spst, -40 To 85Deg C Rohs Compliant: Yes |Vishay DG412DY-T1-E3 | Newark Electronics |
ANALOGUE SWITCH, SPST, -40 TO 85DEG C | element14 |
4xSPST SO16 SMD | Rutronik |
Analog Switch Quad SPST 16-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a DG412DY-T1-E3?
Additional datasheets, footprints and schematics for DG412DY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG412DY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG412DY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG412DY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG412DY-T1-E3 fall under?
The DG412DY-T1-E3 is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to DG412DY-T1-E3 when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG412DY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG412DY-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG412DY-T1-E3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for DG412DY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG412DY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG412DY-T1-E3?
You can fill out our help required form which you can use to request a quote for DG412DY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.