Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
5,156
in stock
|
Buy Now | |
element14
from US$1.98
|
5,156
in stock
|
Buy Now | |
Future Electronics
from US$1.75
|
5,000
in stock
|
Buy Now | |
RS
from US$2.13
|
2,410
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
15
in stock
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 100ohm |
Supply Voltage Range | 5V to 34V ± 5V to ± 20V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
ANALOGUE MUX/DEMUX, 4:1, -40 TO 85DEG C | element14 |
ANALOGUE MUX/DEMUX, 4: 1, -40 TO 85DEG C | Farnell |
DG409 Series â–’20 V 30 mA Differential 4-Channel Monolithic CMOS Analog Multiplexer | Future Electronics |
LEAD-FREE MUX DIFF 4:1 16NSOIC, T&R IND | RS |
Analogue Mux/Demux, 4:1, -40 To 85Deg C | Newark Electronics |
Analog Multiplexer Dual 4:1 16-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a DG409DYZ-T?
Additional datasheets, footprints and schematics for DG409DYZ-T are listed on our Part Details page. You can also find images and similar parts to DG409DYZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG409DYZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG409DYZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG409DYZ-T fall under?
The DG409DYZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to DG409DYZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG409DYZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the DG409DYZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG409DYZ-T have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Newark Electronics have stock available or on a lead time for DG409DYZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG409DYZ-T often in real-time on the comparison pages.
What if I can't find stock of DG409DYZ-T?
You can fill out our help required form which you can use to request a quote for DG409DYZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.