Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
956
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
52,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
5,711
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
4,575
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
956
in stock
|
Buy Now | |
element14
from US$1.08
|
956
in stock
|
Buy Now | |
Avnet America
-
|
22,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
Avnet Asia
from US$0.73
|
-
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 40ohm |
Supply Voltage Range | ± 5V to ± 20V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
ANALOG ST | TTI Europe |
IC: multiplexer | Transfer Multisort Elektronik |
DG409 Series 20 V Dual 4-Channel High-Performance CMOS Analog Multiplexer | Future Electronics |
Ic, Mux, Smd | Newark Electronics |
IC, MUX, SMD | element14 |
Analog Multiplexer Dual 4:1 16-Pin SOIC N T/R | Avnet America |
4xMUX SO16 SMD | Rutronik |
DG409DY-T1-E3, Multiplexer Dual 4:1, 15 V, 18 V, 24 V, 28 V, 16-Pin SOIC | Siliconix / Vishay DG409DY-T1-E3 | RS Americas |
Where can I find additional details, specifications and documents for a DG409DY-T1-E3?
Additional datasheets, footprints and schematics for DG409DY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG409DY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG409DY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG409DY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG409DY-T1-E3 fall under?
The DG409DY-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG409DY-T1-E3 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG409DY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG409DY-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG409DY-T1-E3 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Chip One Stop, Future Electronics and Newark Electronics have stock available or on a lead time for DG409DY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG409DY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG409DY-T1-E3?
You can fill out our help required form which you can use to request a quote for DG409DY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.