Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 40ohm |
Supply Voltage Range | ± 15V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Analogue Multiplexer Type | 4-Channel Double Pole |
Analogue Switch Case Style | DIP |
Base Number | 409 |
IC Generic Number | 409 |
Logic Function Number | 409 |
No. of Channels | 4Channels |
On Resistance Rds(on) | 100ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 10µA |
Supply Voltage Source | Dual |
IC, MUX 4CH DP, DIP16, 409 | element14 |
Pb-Free MUX DIFF 4:1 16PDIP IND | RS |
Analogue Multiplexer/Demultiplexer, 4:1, 2, 40 Ohm, 15V, Dip, 16 Rohs Compliant: Yes |Renesas DG409DJZ | Newark Electronics |
Where can I find additional details, specifications and documents for a DG409DJZ?
Additional datasheets, footprints and schematics for DG409DJZ are listed on our Part Details page. You can also find images and similar parts to DG409DJZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG409DJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG409DJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG409DJZ fall under?
The DG409DJZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG409DJZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG409DJZ you can contact the distributor directly for product support, shipping queries etc.
Is the DG409DJZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG409DJZ have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for DG409DJZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG409DJZ often in real-time on the comparison pages.
What if I can't find stock of DG409DJZ?
You can fill out our help required form which you can use to request a quote for DG409DJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.