Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.24
|
510
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
30,000
in stock
|
Buy Now | |
element14
from US$1.64
|
13,208
in stock
|
Buy Now | |
Farnell
from US$1.56
|
13,208
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.89
|
7,500
in stock
|
Buy Now | |
Micros
from US$0.98
|
4,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
2,389
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
2,329
in stock
|
Buy Now | |
Rutronik
from US$1.02
|
-
|
Buy Now | |
Newark Electronics
from US$1.89
|
-
|
Buy Now | |
RS Americas
from US$2.83
|
-
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 100ohm |
Supply Voltage Range | ± 5V to ± 20V 5V to 36V |
Analogue Multiplexer Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
DG408 Series 20 V 8-Channel High-Performance CMOS Analog Multiplexer - SOIC-16 | Future Electronics |
ANALOGUE MUX, SINGLE, 8:1, NSOIC-16 | element14 |
ANALOGUE MUX, SINGLE, 8: 1, NSOIC-16 | Farnell |
Analog Multiplexer Single 8:1 16-Pin SOIC N T/R | Avnet America |
8-CH MULTIPLEXER | TTI Europe |
1x 8-Ch MUX, Ron 100Ω, tON/tOFF 115/105ns, +/-15,12V, -40÷85°C | Micros |
IC: multiplexer | Transfer Multisort Elektronik |
Analog MUX Single 8:1 16-Pin SOIC N | RS |
8xMUX SO16 SMD | Rutronik |
Analog Multiplexer, 8 X 1, Soic-16, Full Reel | Newark Electronics |
DG408DY-T1-E3, Multiplexer Single 8:1, 15 V, 18 V, 24 V, 28 V, 16-Pin SOIC | Siliconix / Vishay DG408DY-T1-E3 | RS Americas |
Where can I find additional details, specifications and documents for a DG408DY-T1-E3?
Additional datasheets, footprints and schematics for DG408DY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG408DY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG408DY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG408DY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG408DY-T1-E3 fall under?
The DG408DY-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG408DY-T1-E3 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG408DY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG408DY-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG408DY-T1-E3 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for DG408DY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG408DY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG408DY-T1-E3?
You can fill out our help required form which you can use to request a quote for DG408DY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.