Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.90
|
8,749
in stock
|
Buy Now | |
TTI Europe
from US$0.83
|
13,500
in stock
|
Buy Now | |
Avnet America
from US$1.70
|
5,765
in stock
|
Buy Now | |
Schukat Electronic
from US$0.98
|
3,675
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
2,153
in stock
|
Buy Now | |
element14
from US$1.07
|
2,153
in stock
|
Buy Now | |
Farnell
from US$1.16
|
976
in stock
|
Buy Now | |
Rutronik
from US$0.82
|
750
in stock
|
Buy Now | |
CoreStaff
from US$1.08
|
479
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
429
in stock
|
Buy Now | |
RS
from US$1.51
|
30
in stock
|
Buy Now | |
Conrad
from US$2.67
|
25
in stock
|
Buy Now | |
RS Americas
from US$1.83
|
-
|
Buy Now | |
Avnet Asia
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 100ohm |
Supply Voltage Range | ± 5V to ± 20V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -45°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Analogue Switch Case Style | SOIC |
Supply Current | 10µA |
ANALOG ST | TTI Europe |
DG408 Series 20 V 8-Channel High-Performance CMOS Analog Multiplexer - SOIC-16 | Future Electronics |
Analog Multiplexer Single 8:1 16-Pin SOIC N | Avnet America |
8xAnalog Switch +-15V 100R SO16 | Schukat Electronic |
Analog Multiplexer, 8 X 1, Soic-16 | Newark Electronics |
MULTIPLEXER, 8X1, 100OHM, 16SOIC | Farnell |
8xMUX SO16 SMD | Rutronik |
IC: multiplexer | Transfer Multisort Elektronik |
Analog MUX Single 8:1 16-Pin SOIC N | RS |
Packaging type (components): Tube | Conrad |
Multiplexer | RS Americas |
Where can I find additional details, specifications and documents for a DG408DY-E3?
Additional datasheets, footprints and schematics for DG408DY-E3 are listed on our Part Details page. You can also find images and similar parts to DG408DY-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG408DY-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG408DY-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG408DY-E3 fall under?
The DG408DY-E3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG408DY-E3 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG408DY-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG408DY-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG408DY-E3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Schukat Electronic and Newark Electronics have stock available or on a lead time for DG408DY-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG408DY-E3 often in real-time on the comparison pages.
What if I can't find stock of DG408DY-E3?
You can fill out our help required form which you can use to request a quote for DG408DY-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.