Status: | Unknown |
---|---|
Series: | DG Series |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.53
|
4,035
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
5,520
in stock
|
Buy Now | |
Distrelec
from US$4.61
|
1,329
in stock
|
Buy Now | |
Newark Electronics
from US$2.93
|
1,264
in stock
|
Buy Now | |
RS Americas
from US$2.59
|
731
in stock
|
Buy Now | |
Boersig
-
|
365
in stock
|
Buy Now | |
Future Electronics
from US$5.10
|
-
|
Buy Now | |
element14
from US$4.14
|
-
|
Buy Now | |
Farnell
from US$5.04
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 30V |
Product Range | DG Series |
Contact Voltage AC Nom | - |
Operating Force Max | 60gf |
SVHC | No SVHC (15-Jan-2019) |
Ultramin microswitch,0.05A,roller,LH PCB | RS |
ZF Friedrichshafen AG Micro Switch DG, 50mA, 1CO, 0.35N, Roller Lever | Distrelec |
Switch Snap Action Spdt 50Ma 30V Rohs Compliant: Yes |Zf DG23-B3RA | Newark Electronics |
Switch, Snap Action, SPDT, NO/NC, Roller Actr, Gold Plated Contact,50mA,30VDC, LA PCB | ZF Electronics DG23-B3RA | RS Americas |
SPDT 30 VDC 50 mA Right Angle Roller Lever IP40 Subminiature Snap Action Switch | Future Electronics |
SWITCH, MICROSWITCH, ROLLER, 0.05A, 30V | Farnell |
Where can I find additional details, specifications and documents for a DG23B3RA?
Additional datasheets, footprints and schematics for DG23B3RA are listed on our Part Details page. You can also find images and similar parts to DG23B3RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG23B3RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG23B3RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG23B3RA fall under?
The DG23B3RA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DG23B3RA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG23B3RA you can contact the distributor directly for product support, shipping queries etc.
Is the DG23B3RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG23B3RA have stock available?
Authorised distributors including Rapid Electronics, RS, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for DG23B3RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG23B3RA often in real-time on the comparison pages.
What if I can't find stock of DG23B3RA?
You can fill out our help required form which you can use to request a quote for DG23B3RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.