Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 30V |
RoHS Compliant | Yes |
Ultramin microswitch,0.05A,roller,RH PCB | RS |
Switch, Snap Action, SPDT, NO/NC, Roller Actr, Gold Plated Contact,50mA,30VDC, RA PCB | ZF Electronics DG23-B2RA | RS Americas |
Microswitch, Lever, Spdt, 0.05A, 30Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a DG23B2RA?
Additional datasheets, footprints and schematics for DG23B2RA are listed on our Part Details page. You can also find images and similar parts to DG23B2RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG23B2RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG23B2RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG23B2RA fall under?
The DG23B2RA is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to DG23B2RA when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG23B2RA you can contact the distributor directly for product support, shipping queries etc.
Is the DG23B2RA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DG23B2RA have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Boersig have stock available or on a lead time for DG23B2RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG23B2RA often in real-time on the comparison pages.
What if I can't find stock of DG23B2RA?
You can fill out our help required form which you can use to request a quote for DG23B2RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.