Status: | Unknown |
---|---|
Series: | DG Series |
RoHS: | Unknown |
Prices starting from US$0.48
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 30VDC |
Product Range | DG Series |
Contact Voltage AC Nom | - |
Operating Force Max | 45gf |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Roller Lever |
Actuator Type | Short Lever |
Approval Category | UL Recognised |
Colour | Grey |
Differential Travel Max | 0.51mm |
External Depth | 5.8mm |
External Length / Height | 6.5mm |
External Width | 12.8mm |
Fixing Centres LxW | 6.5mm |
Flammability Rating | UL94V-O |
IP / NEMA Rating | IP40 |
Material | PPHS/PBT |
No. of Electrical Operations | 6000 |
Operating Force | 0.44N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Over Travel Min | 0.55mm |
Pre-travel | 1.8mm |
Switch Case | PBT (Polybutylene Terephthalate) |
Switch, Snap Action, SPDT, NO/NC, Lever Actuator, Gold Plated Contact,50mA,30VDC, PCB | ZF Electronics DG23-B1LA | RS Americas |
SPDT lever microswitch, 50mA | RS |
MICROSWITCH, SPDT, SHORT LEVER | element14 |
Microswitch, Straight Lever, Spdt, 50Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a DG23-B1LA?
Additional datasheets, footprints and schematics for DG23-B1LA are listed on our Part Details page. You can also find images and similar parts to DG23-B1LA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG23-B1LA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG23-B1LA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG23-B1LA fall under?
The DG23-B1LA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DG23-B1LA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG23-B1LA you can contact the distributor directly for product support, shipping queries etc.
Is the DG23-B1LA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG23-B1LA have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Future Electronics have stock available or on a lead time for DG23-B1LA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG23-B1LA often in real-time on the comparison pages.
What if I can't find stock of DG23-B1LA?
You can fill out our help required form which you can use to request a quote for DG23-B1LA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.