Status: | Unknown |
---|---|
Series: | DG Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.88
|
5,510
in stock
|
Buy Now | |
RS Americas
from US$1.20
|
1,886
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
1,532
in stock
|
Buy Now | |
element14
from US$2.66
|
1,457
in stock
|
Buy Now | |
Distrelec
from US$2.19
|
1,212
in stock
|
Buy Now | |
Farnell
from US$2.18
|
1,045
in stock
|
Buy Now | |
Newark Electronics
from US$3.15
|
412
in stock
|
Buy Now | |
Rapid Electronics
from US$2.43
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | DG Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 45gf |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Roller Lever |
Actuator Type | Short Lever |
Approval Category | UL Recognised |
Colour | Grey |
Contact Current AC | 3A |
Contact Current AC Max | 3A |
Contact Current DC | 2A |
Contact Current DC Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.51mm |
External Depth | 5.8mm |
External Length / Height | 6.5mm |
External Width | 12.8mm |
Fixing Centres LxW | 6.5mm |
Flammability Rating | UL94V-O |
IP / NEMA Rating | IP40 |
Material | PPHS/PBT |
No. of Electrical Operations | 6000 |
Operating Force | 0.44N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Over Travel Min | 0.55mm |
Pre-travel | 1.8mm |
Switch Case | PBT (Polybutylene Terephthalate) |
SPDT snap action lever microswitch | RS |
Switch, Snap Action, SPDT, NO/NC, Lever Actuator, Silver Alloy, 3A, 125VAC, PCB | ZF Electronics DG13-B1LA | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICROSWITCH, SPDT, SHORT LEVER | element14 |
ZF Friedrichshafen AG Micro Switch DG, 3A, 2A, 1CO, 0.44N, Flat Lever | Distrelec |
Microswitch Straight Lever Spdt 3A 125V | Newark Electronics |
ZF DG13-B1LA DG13-B1AA Microswitch SPDT 3A 125VAC 2A 30VDC Lever straight | Rapid Electronics |
Where can I find additional details, specifications and documents for a DG13-B1LA?
Additional datasheets, footprints and schematics for DG13-B1LA are listed on our Part Details page. You can also find images and similar parts to DG13-B1LA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG13-B1LA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG13-B1LA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG13-B1LA fall under?
The DG13-B1LA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DG13-B1LA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG13-B1LA you can contact the distributor directly for product support, shipping queries etc.
Is the DG13-B1LA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG13-B1LA have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, element14 and Distrelec have stock available or on a lead time for DG13-B1LA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG13-B1LA often in real-time on the comparison pages.
What if I can't find stock of DG13-B1LA?
You can fill out our help required form which you can use to request a quote for DG13-B1LA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.