Status: | Unknown |
---|---|
Series: | DG Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.69
|
1,055
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
415
in stock
|
Buy Now | |
RS Americas
from US$1.88
|
140
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
element14
from US$1.17
|
-
|
Buy Now | |
Farnell
from US$1.15
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | DG Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 140gf |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Plunger |
Actuator Type | Pin Plunger |
Approval Category | UL Recognised |
Colour | Grey |
Contact Current AC | 3A |
Contact Current AC Max | 3A |
Contact Current DC | 2A |
Contact Current DC Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.18mm |
External Depth | 5.8mm |
External Length / Height | 6.5mm |
External Width | 12.8mm |
Fixing Centres LxW | 6.5mm |
Flammability Rating | UL94V-O |
IP / NEMA Rating | IP40 |
Material | PPHS/PBT |
No. of Electrical Operations | 6000 |
Operating Force | 1.37N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Over Travel Min | 2.2mm |
Pre-travel | 0.51mm |
Switch Case | PBT (Polybutylene Terephthalate) |
SPDT snap action button microswitch | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch, Snap Action, SPDT, NO/NC, Button Actuator, Silver Alloy, 3A, 125VAC, PCB | ZF Electronics DG13-B1AA | RS Americas |
MICROSWITCH, SPDT, PLUNGER ACTUATOR | element14 |
Microswitch, Button, Spdt, 3A, 125V | Newark Electronics |
Where can I find additional details, specifications and documents for a DG13-B1AA?
Additional datasheets, footprints and schematics for DG13-B1AA are listed on our Part Details page. You can also find images and similar parts to DG13-B1AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG13-B1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG13-B1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG13-B1AA fall under?
The DG13-B1AA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DG13-B1AA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG13-B1AA you can contact the distributor directly for product support, shipping queries etc.
Is the DG13-B1AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG13-B1AA have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Future Electronics and element14 have stock available or on a lead time for DG13-B1AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG13-B1AA often in real-time on the comparison pages.
What if I can't find stock of DG13-B1AA?
You can fill out our help required form which you can use to request a quote for DG13-B1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.