DFKF-28-0004 Passive Components by Schurter

DFKF COMPENSATED CHOKE 2A 6mH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.21

Distributor Stock
Logo for Newark
Newark
from US$4.53
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.21
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.39
-
Buy Now
Logo for Sager
Sager
from US$3.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Dfkf Compensated Choke 2A 6Mh/Carton Box |Schurter DFKF-28-0004 | Newark Electronics
Choke, Common Mode, 6 mH, 2 A | Avnet America
Choke/Filter, Common Mode, DFKF Compensat choke 2A | Schurter DFKF-28-0004 | RS Americas
Common Mode Chokes / Filters DFKF Compensat choke 2A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DFKF-28-0004?

Additional datasheets, footprints and schematics for DFKF-28-0004 are listed on our Part Details page. You can also find images and similar parts to DFKF-28-0004 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DFKF-28-0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFKF-28-0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DFKF-28-0004 fall under?

The DFKF-28-0004 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to DFKF-28-0004 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DFKF-28-0004 you can contact the distributor directly for product support, shipping queries etc.

Is the DFKF-28-0004 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DFKF-28-0004 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for DFKF-28-0004.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DFKF-28-0004 often in real-time on the comparison pages.

What if I can't find stock of DFKF-28-0004?

You can fill out our help required form which you can use to request a quote for DFKF-28-0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay