Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.47
RoHS Compliant | YES |
---|
Choke 1-phase flat design | Rutronik |
Dfkf, 1.2 A, 0.6 Mh, 200 M?, Inductor Rohs Compliant: Yes |Schurter DFKF-18-0003 | Newark Electronics |
Choke, Common Mode, 6.8 mH, 1.2 A | Avnet America |
DFKF-18-0003 | Future Electronics |
Choke/Filter, Common Mode, COMPENSATED | Schurter DFKF-18-0003 | RS Americas |
Common Mode Chokes / Filters COMPENSATED | Sager |
Where can I find additional details, specifications and documents for a DFKF-18-0003?
Additional datasheets, footprints and schematics for DFKF-18-0003 are listed on our Part Details page. You can also find images and similar parts to DFKF-18-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFKF-18-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFKF-18-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFKF-18-0003 fall under?
The DFKF-18-0003 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to DFKF-18-0003 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFKF-18-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the DFKF-18-0003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DFKF-18-0003 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for DFKF-18-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFKF-18-0003 often in real-time on the comparison pages.
What if I can't find stock of DFKF-18-0003?
You can fill out our help required form which you can use to request a quote for DFKF-18-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.