DFE322512F-2R2M=P2 Murata Parts by Murata

INDUCTOR 2.2UH 2.6A 20% WIREWOUND

Status: Unknown
Series: DFE322512F Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
4,170
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.35
4,170
in stock
Buy Now
Logo for element14
element14
from US$0.28
4,170
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 2.2µH
RMS Current (Irms) 2.6A
Inductor Construction Wirewound
Saturation Current (Isat) 3.4A
Product Range DFE322512F Series
Power Inductor Case 3.2mm x 2.5mm x 1.2mm
DC Resistance Max 0.066ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Inductor, 2.2Uh, 2.6A, 20%, Wirewound | Newark Electronics
INDUCTOR, 2.2UH, 2.6A, 20%, WIREWOUND | element14
Power Inductor (SMD), 2.2 uH, ± 20%, 2.6 A, Shielded, 3.4 A, 3.2mm x 2.5mm x 1.2mm | Avnet America
Power Inductor (SMD), 2.2 uH, � 20%, 2.6 A, Shielded, 3.4 A, 3.2mm x 2.5mm x 1.2mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DFE322512F-2R2M=P2?

Additional datasheets, footprints and schematics for DFE322512F-2R2M=P2 are listed on our Part Details page. You can also find images and similar parts to DFE322512F-2R2M=P2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DFE322512F-2R2M=P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFE322512F-2R2M=P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DFE322512F-2R2M=P2 fall under?

The DFE322512F-2R2M=P2 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to DFE322512F-2R2M=P2 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DFE322512F-2R2M=P2 you can contact the distributor directly for product support, shipping queries etc.

Is the DFE322512F-2R2M=P2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DFE322512F-2R2M=P2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for DFE322512F-2R2M=P2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DFE322512F-2R2M=P2 often in real-time on the comparison pages.

What if I can't find stock of DFE322512F-2R2M=P2?

You can fill out our help required form which you can use to request a quote for DFE322512F-2R2M=P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay