Status: | Unknown |
---|---|
Series: | DFE252012P_D Series |
RoHS: | Unknown |
Inductance | 1.5µH |
---|---|
RMS Current (Irms) | 2.6A |
Inductor Construction | Wirewound |
Saturation Current (Isat) | 3.3A |
Product Range | DFE252012P_D Series |
Power Inductor Case | 2.5mm x 2mm x 1.2mm |
DC Resistance Max | 0.06ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
1.5 UH 20% AEC-Q200 | TTI Europe |
Inductor, Wirewound, 1.5Uh/2.6A, Auto | Newark Electronics |
INDUCTOR, WIREWOUND, 1.5UH/2.6A, AUTO | element14 |
Power Inductor (SMD), 1.5 uH, � 20%, 2.6 A, Shielded, 3.3 A, 2.5mm x 2mm x 1.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a DFE252012PD-1R5M=P2?
Additional datasheets, footprints and schematics for DFE252012PD-1R5M=P2 are listed on our Part Details page. You can also find images and similar parts to DFE252012PD-1R5M=P2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFE252012PD-1R5M=P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFE252012PD-1R5M=P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFE252012PD-1R5M=P2 fall under?
The DFE252012PD-1R5M=P2 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DFE252012PD-1R5M=P2 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFE252012PD-1R5M=P2 you can contact the distributor directly for product support, shipping queries etc.
Is the DFE252012PD-1R5M=P2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DFE252012PD-1R5M=P2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for DFE252012PD-1R5M=P2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFE252012PD-1R5M=P2 often in real-time on the comparison pages.
What if I can't find stock of DFE252012PD-1R5M=P2?
You can fill out our help required form which you can use to request a quote for DFE252012PD-1R5M=P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.