Status: | Unknown |
---|---|
Series: | DFE252012F Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
34,634
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
34,634
in stock
|
Buy Now | |
element14
from US$0.20
|
34,634
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,161
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 470nH |
---|---|
RMS Current (Irms) | 4.9A |
Inductor Construction | Wirewound |
Saturation Current (Isat) | 6.7A |
Product Range | DFE252012F Series |
Power Inductor Case | 2.5mm x 2mm x 1.2mm |
DC Resistance Max | 0.023ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 470Nh, 4.9A, 20%, Wirewound | Newark Electronics |
INDUCTOR, 470NH, 4.9A, 20%, WIREWOUND | element14 |
Power Inductor (SMD), 470 nH, ± 20%, 4.9 A, Shielded, 6.7 A, 2.5mm x 2mm x 1.2mm | Avnet America |
.47 UH 20% | TTI Europe |
470nH Shielded Inductor 4.9A 23mOhm Max 1008 (2520 Metric) | Future Electronics |
Power Inductor (SMD), 470 nH, � 20%, 4.9 A, Shielded, 6.7 A, 2.5mm x 2mm x 1.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a DFE252012F-R47M=P2?
Additional datasheets, footprints and schematics for DFE252012F-R47M=P2 are listed on our Part Details page. You can also find images and similar parts to DFE252012F-R47M=P2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFE252012F-R47M=P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFE252012F-R47M=P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFE252012F-R47M=P2 fall under?
The DFE252012F-R47M=P2 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DFE252012F-R47M=P2 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFE252012F-R47M=P2 you can contact the distributor directly for product support, shipping queries etc.
Is the DFE252012F-R47M=P2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DFE252012F-R47M=P2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for DFE252012F-R47M=P2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFE252012F-R47M=P2 often in real-time on the comparison pages.
What if I can't find stock of DFE252012F-R47M=P2?
You can fill out our help required form which you can use to request a quote for DFE252012F-R47M=P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.