Status: | Unknown |
---|---|
Series: | DFE252012F Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
3,252
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
3,252
in stock
|
Buy Now | |
element14
from US$0.19
|
3,252
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 950mA |
Inductor Construction | Wirewound |
Saturation Current (Isat) | 1.4A |
Product Range | DFE252012F Series |
Power Inductor Case | 2.5mm x 2mm x 1.2mm |
DC Resistance Max | 0.48ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 10Uh, 0.95A, 20%, Wirewound | Newark Electronics |
INDUCTOR, 10UH, 0.95A, 20%, WIREWOUND | element14 |
DFE252012 Series 1008 10uH â–’20% 0.48 Ohm SMT Metal Alloy Shielded Power Inductor | Future Electronics |
Power Inductor (SMD), 10 uH, ± 20%, 950 mA, Shielded, 1.4 A, 2.5mm x 2mm x 1.2mm | Avnet America |
10 UH 20% | TTI Europe |
Power Inductor (SMD), 10 uH, � 20%, 950 mA, Shielded, 1.4 A, 2.5mm x 2mm x 1.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a DFE252012F-100M=P2?
Additional datasheets, footprints and schematics for DFE252012F-100M=P2 are listed on our Part Details page. You can also find images and similar parts to DFE252012F-100M=P2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFE252012F-100M=P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFE252012F-100M=P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFE252012F-100M=P2 fall under?
The DFE252012F-100M=P2 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DFE252012F-100M=P2 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFE252012F-100M=P2 you can contact the distributor directly for product support, shipping queries etc.
Is the DFE252012F-100M=P2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DFE252012F-100M=P2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for DFE252012F-100M=P2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFE252012F-100M=P2 often in real-time on the comparison pages.
What if I can't find stock of DFE252012F-100M=P2?
You can fill out our help required form which you can use to request a quote for DFE252012F-100M=P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.