DFE252010F-8R2M=P2 Murata Parts by Murata

INDUCTOR 8.2UH 1A 20% WIREWOUND

Status: Unknown
Series: DFE252010F Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 8.2µH
RMS Current (Irms) 1A
Inductor Construction Wirewound
Saturation Current (Isat) 1.35A
Product Range DFE252010F Series
Power Inductor Case 2.5mm x 2mm x 1mm
DC Resistance Max 0.52ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Inductor, 8.2Uh, 1A, 20%, Wirewound | Newark Electronics
Power Inductor (SMD), 8.2 uH, ± 20%, 1 A, Shielded, 1.35 A, 2.5mm x 2mm x 1mm | Avnet America
INDUCTOR, 8.2UH, 1A, 20%, WIREWOUND | element14
Power Inductor (SMD), 8.2 uH, � 20%, 1 A, Shielded, 1.35 A, 2.5mm x 2mm x 1mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DFE252010F-8R2M=P2?

Additional datasheets, footprints and schematics for DFE252010F-8R2M=P2 are listed on our Part Details page. You can also find images and similar parts to DFE252010F-8R2M=P2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DFE252010F-8R2M=P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFE252010F-8R2M=P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DFE252010F-8R2M=P2 fall under?

The DFE252010F-8R2M=P2 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to DFE252010F-8R2M=P2 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DFE252010F-8R2M=P2 you can contact the distributor directly for product support, shipping queries etc.

Is the DFE252010F-8R2M=P2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DFE252010F-8R2M=P2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for DFE252010F-8R2M=P2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DFE252010F-8R2M=P2 often in real-time on the comparison pages.

What if I can't find stock of DFE252010F-8R2M=P2?

You can fill out our help required form which you can use to request a quote for DFE252010F-8R2M=P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay