DFE201612PD-1R0M=P2 Murata Parts by Murata

INDUCTOR WIREWOUND 1UH 2.2A AEC-Q200

Status: Unknown
Series: DFE201612P_D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
129
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.35
129
in stock
Buy Now
Logo for element14
element14
from US$0.21
129
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.26
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 1µH
RMS Current (Irms) 2.2A
Inductor Construction Wirewound
Saturation Current (Isat) 2.7A
Product Range DFE201612P_D Series
Power Inductor Case 2mm x 1.6mm x 1.2mm
DC Resistance Max 0.06ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Inductor, Wirewound, 1Uh, 2.2A, Aec-Q200 | Newark Electronics
INDUCTOR, WIREWOUND, 1UH, 2.2A, AEC-Q200 | element14
DFE201612P 1uH 2,2A 20% Toko | Rutronik
Ind Power Chip Shielded Wirewound 1uH 20% 1MHz Metal 2.2A Emboss T/R | Future Electronics
Power Inductor (SMD), 1 uH, � 20%, 2.7 A, Shielded, 2.7 A, 2mm x 1.6mm x 1.2mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DFE201612PD-1R0M=P2?

Additional datasheets, footprints and schematics for DFE201612PD-1R0M=P2 are listed on our Part Details page. You can also find images and similar parts to DFE201612PD-1R0M=P2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DFE201612PD-1R0M=P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFE201612PD-1R0M=P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DFE201612PD-1R0M=P2 fall under?

The DFE201612PD-1R0M=P2 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to DFE201612PD-1R0M=P2 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DFE201612PD-1R0M=P2 you can contact the distributor directly for product support, shipping queries etc.

Is the DFE201612PD-1R0M=P2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DFE201612PD-1R0M=P2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for DFE201612PD-1R0M=P2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DFE201612PD-1R0M=P2 often in real-time on the comparison pages.

What if I can't find stock of DFE201612PD-1R0M=P2?

You can fill out our help required form which you can use to request a quote for DFE201612PD-1R0M=P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay