DFE201210U-1R5M=P2 Murata Parts by Murata

INDUCTOR 1.5UH 1.6A 20% WIREWOUND

Status: Unknown
Series: DFE201210U Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
605
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
605
in stock
Buy Now
Logo for element14
element14
from US$0.12
605
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 1.5µH
RMS Current (Irms) 1.6A
Inductor Construction Wirewound
Saturation Current (Isat) 2.5A
Product Range DFE201210U Series
Power Inductor Case 2mm x 1.2mm x 1mm
DC Resistance Max 0.138ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Inductor, 1.5Uh, 1.6A, 20%, Wirewound | Newark Electronics
INDUCTOR, 1.5UH, 1.6A, 20%, WIREWOUND | element14
DFE201210U 1,5uH 1,6A 20% Toko | Rutronik
Power Inductor (SMD), 1.5 uH, ± 20%, 1.6 A, Shielded, 2.5 A, 2mm x 1.2mm x 1mm | Avnet America
Power Inductor (SMD), 1.5 uH, � 20%, 1.6 A, Shielded, 2.5 A, 2mm x 1.2mm x 1mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DFE201210U-1R5M=P2?

Additional datasheets, footprints and schematics for DFE201210U-1R5M=P2 are listed on our Part Details page. You can also find images and similar parts to DFE201210U-1R5M=P2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DFE201210U-1R5M=P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFE201210U-1R5M=P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DFE201210U-1R5M=P2 fall under?

The DFE201210U-1R5M=P2 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to DFE201210U-1R5M=P2 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DFE201210U-1R5M=P2 you can contact the distributor directly for product support, shipping queries etc.

Is the DFE201210U-1R5M=P2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DFE201210U-1R5M=P2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for DFE201210U-1R5M=P2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DFE201210U-1R5M=P2 often in real-time on the comparison pages.

What if I can't find stock of DFE201210U-1R5M=P2?

You can fill out our help required form which you can use to request a quote for DFE201210U-1R5M=P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay