DFE201210S-R47M=P2 Murata Parts by Murata

INDUCTOR 470NH 3.4A 20% WIREWOUND

Status: Unknown
Series: DFE201210S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
189
in stock
Buy Now
Logo for element14
element14
from US$0.23
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Inductance 470nH
RMS Current (Irms) 3.4A
Inductor Construction Wirewound
Saturation Current (Isat) 4.8A
Product Range DFE201210S Series
Power Inductor Case 2mm x 1.2mm x 1mm
DC Resistance Max 0.032ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

INDUCTOR, 470NH, 3.4A, 20%, WIREWOUND | element14
Inductor, 470Nh, 3.4A, 20%, Wirewound | Newark Electronics
Power Inductor (SMD), 470 nH, ± 20%, 3.4 A, Shielded, 4.8 A, 2mm x 1.2mm x 1mm | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DFE201210S-R47M=P2?

Additional datasheets, footprints and schematics for DFE201210S-R47M=P2 are listed on our Part Details page. You can also find images and similar parts to DFE201210S-R47M=P2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DFE201210S-R47M=P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFE201210S-R47M=P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DFE201210S-R47M=P2 fall under?

The DFE201210S-R47M=P2 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to DFE201210S-R47M=P2 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DFE201210S-R47M=P2 you can contact the distributor directly for product support, shipping queries etc.

Is the DFE201210S-R47M=P2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DFE201210S-R47M=P2 have stock available?

Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for DFE201210S-R47M=P2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DFE201210S-R47M=P2 often in real-time on the comparison pages.

What if I can't find stock of DFE201210S-R47M=P2?

You can fill out our help required form which you can use to request a quote for DFE201210S-R47M=P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay