DFE201208S-R47M=P2 Murata Parts by Murata

INDUCTOR 470NH 3A 20% WIREWOUND

Status: Unknown
Series: DFE201208S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
No stock
Buy Now
Logo for element14
element14
from US$0.23
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Inductance 470nH
RMS Current (Irms) 3A
Inductor Construction Wirewound
Saturation Current (Isat) 4A
Product Range DFE201208S Series
Power Inductor Case 2mm x 1.2mm x 0.8mm
DC Resistance Max 0.042ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

INDUCTOR, 470NH, 3A, 20%, WIREWOUND | Farnell
Inductor, 470Nh, 3A, 20%, Wirewound | Newark Electronics
Ind General Purpose Chip Shielded Wirewound 0.47uH ±20% 1MHz Metal 3A Emboss T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DFE201208S-R47M=P2?

Additional datasheets, footprints and schematics for DFE201208S-R47M=P2 are listed on our Part Details page. You can also find images and similar parts to DFE201208S-R47M=P2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DFE201208S-R47M=P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFE201208S-R47M=P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DFE201208S-R47M=P2 fall under?

The DFE201208S-R47M=P2 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to DFE201208S-R47M=P2 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DFE201208S-R47M=P2 you can contact the distributor directly for product support, shipping queries etc.

Is the DFE201208S-R47M=P2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DFE201208S-R47M=P2 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for DFE201208S-R47M=P2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DFE201208S-R47M=P2 often in real-time on the comparison pages.

What if I can't find stock of DFE201208S-R47M=P2?

You can fill out our help required form which you can use to request a quote for DFE201208S-R47M=P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay